Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS63700DRCT

Description
Switching Voltage Regulators Adj -15V Out Inv DC/DC Converter
Datasheet
Description
Switching Voltage Regulators Adj -15V Out Inv DC/DC Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS63700DRCT
Switching Voltage Regulators TPS63700DRCT
Switching Voltage Regulators Adj -15V Out Inv DC/DC Converter

Switching Voltage Regulators Adj -15V Out Inv DC/DC Converter

Buy Now Datasheet
Ic, Dc/dc Inv -15V 10-Son; Topology Texas Instruments - 28AH6024 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc Inv -15V 10-Son; Topology Texas Instruments
28AH6024
Ic, Dc/dc Inv -15V 10-Son; Topology Texas Instruments 28AH6024
IC, DC/DC INV -15V 10-SON; Topology:Inverting; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:360mA; Output Voltage Min:-15V; Output Voltage RoHS Compliant: Yes

IC, DC/DC INV -15V 10-SON; Topology:Inverting; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:360mA; Output Voltage Min:-15V; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS63700DRCT 28AH6024
Product Name Switching Voltage Regulators Ic, Dc/dc Inv -15V 10-Son; Topology Texas Instruments
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details