Texas Instruments Buck Boost 2V 16V Step-Down DC-DC Converter IC TPS63070RNMT

Description
Wide input voltage (2V-16V) buck-boost converter 15-VQFN-HR -40 to 125 Product overview: TPS63070RNMT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 2V, 16V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 2V, 16V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS63070RNMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wide input voltage (2V-16V) buck-boost converter 15-VQFN-HR -40 to 125 Product overview: TPS63070RNMT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 2V, 16V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 2V, 16V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS63070RNMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck Boost 2V 16V Step-Down DC-DC Converter IC - 739-TPS63070RNMT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck Boost 2V 16V Step-Down DC-DC Converter IC
739-TPS63070RNMT
Buck Boost 2V 16V Step-Down DC-DC Converter IC 739-TPS63070RNMT
Wide input voltage (2V-16V) buck-boost converter 15-VQFN-HR -40 to 125 Product overview: TPS63070RNMT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 2V, 16V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 2V, 16V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS63070RNMT can be used for catalog matching and distributor lookup.

Wide input voltage (2V-16V) buck-boost converter 15-VQFN-HR -40 to 125 Product overview: TPS63070RNMT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 2V, 16V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 2V, 16V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS63070RNMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS63070RNMT
Product Name Buck Boost 2V 16V Step-Down DC-DC Converter IC
Input Voltage 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1226936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip
Input Voltage 26.4 volts
View Details
Buck 3A 42V SOIC Step-Down DC-DC Converter IC - 739-LM22676MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 3 amps
View Details
2 suppliers