Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck-Boost, 2.4Khz, Vqfn-15; Topology Texas Instruments TPS63070RNMT

Description
DC/DC CONV, BUCK-BOOST, 2.4KHZ, VQFN-15; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:15Pins; Output Current:2A; Output Voltage Min:2.5V; RoHS Compliant: Yes
Description
DC/DC CONV, BUCK-BOOST, 2.4KHZ, VQFN-15; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:15Pins; Output Current:2A; Output Voltage Min:2.5V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 2.4Khz, Vqfn-15; Topology Texas Instruments - 29AH1579 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 2.4Khz, Vqfn-15; Topology Texas Instruments
29AH1579
Dc/dc Conv, Buck-Boost, 2.4Khz, Vqfn-15; Topology Texas Instruments 29AH1579
DC/DC CONV, BUCK-BOOST, 2.4KHZ, VQFN-15; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:15Pins; Output Current:2A; Output Voltage Min:2.5V; RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 2.4KHZ, VQFN-15; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:15Pins; Output Current:2A; Output Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH1579
Product Name Dc/dc Conv, Buck-Boost, 2.4Khz, Vqfn-15; Topology Texas Instruments
Input Voltage 2 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details