Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck-Boost, 2.4Mhz, Vqfn-15; Topology Texas Instruments TPS630701RNMT

Description
DC/DC CONV, BUCK-BOOST, 2.4MHZ, VQFN-15; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:16V; DC / DC Converter IC Case:VQFN; No. of Pins:15Pins; Output Current:2A; Output Voltage Nom.:5V; Switching Frequency:2.4MHz; RoHS Compliant: Yes
Description
DC/DC CONV, BUCK-BOOST, 2.4MHZ, VQFN-15; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:16V; DC / DC Converter IC Case:VQFN; No. of Pins:15Pins; Output Current:2A; Output Voltage Nom.:5V; Switching Frequency:2.4MHz; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 2.4Mhz, Vqfn-15; Topology Texas Instruments - 28AH6023 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 2.4Mhz, Vqfn-15; Topology Texas Instruments
28AH6023
Dc/dc Conv, Buck-Boost, 2.4Mhz, Vqfn-15; Topology Texas Instruments 28AH6023
DC/DC CONV, BUCK-BOOST, 2.4MHZ, VQFN-15; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:16V; DC / DC Converter IC Case:VQFN; No. of Pins:15Pins; Output Current:2A; Output Voltage Nom.:5V; Switching Frequency:2.4MHz; RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 2.4MHZ, VQFN-15; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:16V; DC / DC Converter IC Case:VQFN; No. of Pins:15Pins; Output Current:2A; Output Voltage Nom.:5V; Switching Frequency:2.4MHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6023
Product Name Dc/dc Conv, Buck-Boost, 2.4Mhz, Vqfn-15; Topology Texas Instruments
Frequency 2.4MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details