Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS63061DSCT

Description
Switching Voltage Regulators 2.5-12Vin,2.25A Sw Crnt Limit
Datasheet
Description
Switching Voltage Regulators 2.5-12Vin,2.25A Sw Crnt Limit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS63061DSCT
Switching Voltage Regulators TPS63061DSCT
Switching Voltage Regulators 2.5-12Vin,2.25A Sw Crnt Limit

Switching Voltage Regulators 2.5-12Vin,2.25A Sw Crnt Limit

Buy Now Datasheet
Buck/boost, Sync, 5V, 10Son; Topology Texas Instruments - 29AH8181 - Newark, An Avnet Company
Chicago, IL, United States
Buck/boost, Sync, 5V, 10Son; Topology Texas Instruments
29AH8181
Buck/boost, Sync, 5V, 10Son; Topology Texas Instruments 29AH8181
BUCK/BOOST, SYNC, 5V, 10SON; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:12V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:2A; Output Voltage Nom.:5V; Switching Frequency:2.4MHz; Operating RoHS Compliant: Yes

BUCK/BOOST, SYNC, 5V, 10SON; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:12V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:2A; Output Voltage Nom.:5V; Switching Frequency:2.4MHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS63061DSCT 29AH8181
Product Name Switching Voltage Regulators Buck/boost, Sync, 5V, 10Son; Topology Texas Instruments
Frequency 2.4MHz
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details