Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS63061DSCR

Description
Switching Voltage Regulators 2.5-12Vin,2.25A Sw Crnt Limit
Datasheet
Description
Switching Voltage Regulators 2.5-12Vin,2.25A Sw Crnt Limit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS63061DSCR
Switching Voltage Regulators TPS63061DSCR
Switching Voltage Regulators 2.5-12Vin,2.25A Sw Crnt Limit

Switching Voltage Regulators 2.5-12Vin,2.25A Sw Crnt Limit

Buy Now Datasheet
Voltage Reg, Buck / Boost, 2A, Son-10; Topology Texas Instruments - 33AH5331 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reg, Buck / Boost, 2A, Son-10; Topology Texas Instruments
33AH5331
Voltage Reg, Buck / Boost, 2A, Son-10; Topology Texas Instruments 33AH5331
VOLTAGE REG, BUCK / BOOST, 2A, SON-10; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:12V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:2A; Output Voltage Nom.:5V; Switching Frequency:2.4MHz; RoHS Compliant: Yes

VOLTAGE REG, BUCK / BOOST, 2A, SON-10; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:12V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:2A; Output Voltage Nom.:5V; Switching Frequency:2.4MHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS63061DSCR 33AH5331
Product Name Switching Voltage Regulators Voltage Reg, Buck / Boost, 2A, Son-10; Topology Texas Instruments
Frequency 2.4MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details