Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards TPS63060EVM-619

Description
TPS63060 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
TPS63060 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-37525-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-37525-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-37525-ND
TPS63060 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board

TPS63060 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Power, Motor & Robotics Development Tools - 2659939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
2659939
Power, Motor & Robotics Development Tools 2659939
DC to DC conv. Dev Kit, TPS63060EVM-619

DC to DC conv. Dev Kit, TPS63060EVM-619

Supplier's Site
EVAL MODULE FOR TPS63060-619 - TPS63060EVM-619 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS63060-619
TPS63060EVM-619
EVAL MODULE FOR TPS63060-619 TPS63060EVM-619
EVAL MODULE FOR TPS63060-619

EVAL MODULE FOR TPS63060-619

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1101028-TPS63060EVM-619 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1101028-TPS63060EVM-619
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1101028-TPS63060EVM-619
Win Source Part Number: 1101028-TPS63060EVM- 619 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck-Boost Voltage - Output: 5V Current - Output: 800mA Voltage - Input: 2.5V ~ 12V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 2.4MHz Supplied Contents: Board(s) Utilized IC / Part: TPS63060 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): TPS63060EVM-619TPS63 060EVM-619 .; TPS63060EVM619; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-37525,TPS63060EV M-619-ND Base Product Number: TPS63060 RoHS Status: Not applicable

Win Source Part Number: 1101028-TPS63060EVM-619
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck-Boost
Voltage - Output: 5V
Current - Output: 800mA
Voltage - Input: 2.5V ~ 12V
Main Purpose: DC/DC, Step Up or Down
Frequency - Switching: 2.4MHz
Supplied Contents: Board(s)
Utilized IC / Part: TPS63060
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): TPS63060EVM-619TPS63060EVM-619 .; TPS63060EVM619;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-37525,TPS63060EVM-619-ND
Base Product Number: TPS63060
RoHS Status: Not applicable

Buy Now Datasheet
Buck/boost Dc-Dc Conv, Evaluation Mod; Silicon Manufacturer Texas Instruments - 28AH6021 - Newark, An Avnet Company
Chicago, IL, United States
Buck/boost Dc-Dc Conv, Evaluation Mod; Silicon Manufacturer Texas Instruments
28AH6021
Buck/boost Dc-Dc Conv, Evaluation Mod; Silicon Manufacturer Texas Instruments 28AH6021
BUCK/BOOST DC-DC CONV, EVALUATION MOD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS63060; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Buck/Boost Converter; Kit Contents:Eval RoHS Compliant: Yes

BUCK/BOOST DC-DC CONV, EVALUATION MOD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS63060; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Buck/Boost Converter; Kit Contents:Eval RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS63060EVM-619 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS63060EVM-619
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS63060EVM-619
EVAL MODULE FOR TPS63060-619

EVAL MODULE FOR TPS63060-619

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-37525-ND 2659939 TPS63060EVM-619 1101028-TPS63060EVM-619 28AH6021 TPS63060EVM-619
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power, Motor & Robotics Development Tools EVAL MODULE FOR TPS63060-619 Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Buck/boost Dc-Dc Conv, Evaluation Mod; Silicon Manufacturer Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Up or Down Buck/Boost Converter
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - EVM-A-900PRO-CAS-ND - DigiKey
Specs
Supported System Transceiver
View Details
LED Development Tools - 2576787 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,EQY-8-63+,MC1631-1,50 OHM - TB-1041-8-63+ - Mini-Circuits
Specs
Category Developement Board
View Details