Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS63060DSCR

Description
Switching Voltage Regulators 2.5-12Vin,2.25A Sw Crnt Limit
Datasheet
Description
Switching Voltage Regulators 2.5-12Vin,2.25A Sw Crnt Limit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS63060DSCR
Switching Voltage Regulators TPS63060DSCR
Switching Voltage Regulators 2.5-12Vin,2.25A Sw Crnt Limit

Switching Voltage Regulators 2.5-12Vin,2.25A Sw Crnt Limit

Buy Now Datasheet
Buck / Boost, Adj, 2A, 10Son; Topology Texas Instruments - 29AH1578 - Newark, An Avnet Company
Chicago, IL, United States
Buck / Boost, Adj, 2A, 10Son; Topology Texas Instruments
29AH1578
Buck / Boost, Adj, 2A, 10Son; Topology Texas Instruments 29AH1578
BUCK / BOOST, ADJ, 2A, 10SON; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:12V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:2A; Output Voltage Min:2.5V; Output Voltage RoHS Compliant: Yes

BUCK / BOOST, ADJ, 2A, 10SON; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:12V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:2A; Output Voltage Min:2.5V; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS63060DSCR 29AH1578
Product Name Switching Voltage Regulators Buck / Boost, Adj, 2A, 10Son; Topology Texas Instruments
Input Voltage 2.5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QP - Micross Components, Inc.
Micross Components, Inc.
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details