Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck-Boost, 2.5Mhz, Vqfn-12; Topology Texas Instruments TPS63051RMWT

Description
DC/DC CONV, BUCK-BOOST, 2.5MHZ, VQFN-12; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VQFN; No. of Pins:12Pins; Output Current:500mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Description
DC/DC CONV, BUCK-BOOST, 2.5MHZ, VQFN-12; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VQFN; No. of Pins:12Pins; Output Current:500mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 2.5Mhz, Vqfn-12; Topology Texas Instruments - 33AH5330 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 2.5Mhz, Vqfn-12; Topology Texas Instruments
33AH5330
Dc/dc Conv, Buck-Boost, 2.5Mhz, Vqfn-12; Topology Texas Instruments 33AH5330
DC/DC CONV, BUCK-BOOST, 2.5MHZ, VQFN-12; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VQFN; No. of Pins:12Pins; Output Current:500mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 2.5MHZ, VQFN-12; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VQFN; No. of Pins:12Pins; Output Current:500mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5330
Product Name Dc/dc Conv, Buck-Boost, 2.5Mhz, Vqfn-12; Topology Texas Instruments
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details