Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck-Boost, 2Mhz, Dsbga-8; Topology Texas Instruments TPS63036YFGR

Description
DC/DC CONV, BUCK-BOOST, 2MHZ, DSBGA-8; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:8Pins; Output Current:-; Output Voltage Min:1.2V; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK-BOOST, 2MHZ, DSBGA-8; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:8Pins; Output Current:-; Output Voltage Min:1.2V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 2Mhz, Dsbga-8; Topology Texas Instruments - 32AH7043 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 2Mhz, Dsbga-8; Topology Texas Instruments
32AH7043
Dc/dc Conv, Buck-Boost, 2Mhz, Dsbga-8; Topology Texas Instruments 32AH7043
DC/DC CONV, BUCK-BOOST, 2MHZ, DSBGA-8; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:8Pins; Output Current:-; Output Voltage Min:1.2V; RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 2MHZ, DSBGA-8; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:8Pins; Output Current:-; Output Voltage Min:1.2V; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS63036YFGR
Switching Voltage Regulators TPS63036YFGR
Switching Voltage Regulators Hi Eff Sgl Inductor Buck-Boost Converter

Switching Voltage Regulators Hi Eff Sgl Inductor Buck-Boost Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 32AH7043 TPS63036YFGR
Product Name Dc/dc Conv, Buck-Boost, 2Mhz, Dsbga-8; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details