Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck-Boost, 2.4Mhz, Vson-10; Topology Texas Instruments TPS63031DSKR

Description
DC/DC CONV, BUCK-BOOST, 2.4MHZ, VSON-10; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK-BOOST, 2.4MHZ, VSON-10; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 2.4Mhz, Vson-10; Topology Texas Instruments - 33AH5327 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 2.4Mhz, Vson-10; Topology Texas Instruments
33AH5327
Dc/dc Conv, Buck-Boost, 2.4Mhz, Vson-10; Topology Texas Instruments 33AH5327
DC/DC CONV, BUCK-BOOST, 2.4MHZ, VSON-10; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 2.4MHZ, VSON-10; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS63031DSKR
Switching Voltage Regulators TPS63031DSKR
Switching Voltage Regulators Hi Eff Sgl Inductor Buck-Boost Conv

Switching Voltage Regulators Hi Eff Sgl Inductor Buck-Boost Conv

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH5327 TPS63031DSKR
Product Name Dc/dc Conv, Buck-Boost, 2.4Mhz, Vson-10; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details