Texas Instruments Standard Linear and Logic Ic, Dc Dc Conv, 1A, 10Son; Topology Texas Instruments TPS63030DSKT

Description
IC, DC DC CONV, 1A, 10SON; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:1.2V; Output Voltage RoHS Compliant: Yes
Datasheet
Description
IC, DC DC CONV, 1A, 10SON; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:1.2V; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc Dc Conv, 1A, 10Son; Topology Texas Instruments - 33AH5326 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc Dc Conv, 1A, 10Son; Topology Texas Instruments
33AH5326
Ic, Dc Dc Conv, 1A, 10Son; Topology Texas Instruments 33AH5326
IC, DC DC CONV, 1A, 10SON; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:1.2V; Output Voltage RoHS Compliant: Yes

IC, DC DC CONV, 1A, 10SON; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:1.2V; Output Voltage RoHS Compliant: Yes

Supplier's Site
Ic, Dc Dc Conv, 1A, 10Son, Full Reel; Topology Texas Instruments - 28AH6019 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc Dc Conv, 1A, 10Son, Full Reel; Topology Texas Instruments
28AH6019
Ic, Dc Dc Conv, 1A, 10Son, Full Reel; Topology Texas Instruments 28AH6019
IC, DC DC CONV, 1A, 10SON, FULL REEL; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:1.2V; OutputRoHS Compliant: Yes

IC, DC DC CONV, 1A, 10SON, FULL REEL; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:1.2V; OutputRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS63030DSKT
Switching Voltage Regulators TPS63030DSKT
Switching Voltage Regulators Hi Eff Sgl Inductor Buck-Boost Conv

Switching Voltage Regulators Hi Eff Sgl Inductor Buck-Boost Conv

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH5326 TPS63030DSKT
Product Name Ic, Dc Dc Conv, 1A, 10Son; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details