Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS630250YFFT

Description
Switching Voltage Regulators 4A Sw Sgl-Inductor Buck-Boost Converter
Datasheet
Description
Switching Voltage Regulators 4A Sw Sgl-Inductor Buck-Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS630250YFFT
Switching Voltage Regulators TPS630250YFFT
Switching Voltage Regulators 4A Sw Sgl-Inductor Buck-Boost Converter

Switching Voltage Regulators 4A Sw Sgl-Inductor Buck-Boost Converter

Buy Now Datasheet
Dc-Dc Conv, Buck-Boost, 2.5Mhz, Dsbga-20; Topology Texas Instruments - 28AH6018 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck-Boost, 2.5Mhz, Dsbga-20; Topology Texas Instruments
28AH6018
Dc-Dc Conv, Buck-Boost, 2.5Mhz, Dsbga-20; Topology Texas Instruments 28AH6018
DC-DC CONV, BUCK-BOOST, 2.5MHZ, DSBGA-20; Topology:Buck-Boost; Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:20Pins; Output Current:2A; Output Voltage Min:2.3V; RoHS Compliant: Yes

DC-DC CONV, BUCK-BOOST, 2.5MHZ, DSBGA-20; Topology:Buck-Boost; Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:20Pins; Output Current:2A; Output Voltage Min:2.3V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS630250YFFT 28AH6018
Product Name Switching Voltage Regulators Dc-Dc Conv, Buck-Boost, 2.5Mhz, Dsbga-20; Topology Texas Instruments
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details