Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck-Boost, 2.5Mhz; Topology Texas Instruments TPS630250RNCT

Description
DC/DC CONV, SYNC BUCK-BOOST, 2.5MHZ; Topology:Buck-Boost; Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:14Pins; Output Current:2A; Output Voltage Min:2.3V; OutputRoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK-BOOST, 2.5MHZ; Topology:Buck-Boost; Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:14Pins; Output Current:2A; Output Voltage Min:2.3V; OutputRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck-Boost, 2.5Mhz; Topology Texas Instruments - 28AH6017 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck-Boost, 2.5Mhz; Topology Texas Instruments
28AH6017
Dc/dc Conv, Sync Buck-Boost, 2.5Mhz; Topology Texas Instruments 28AH6017
DC/DC CONV, SYNC BUCK-BOOST, 2.5MHZ; Topology:Buck-Boost; Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:14Pins; Output Current:2A; Output Voltage Min:2.3V; OutputRoHS Compliant: Yes

DC/DC CONV, SYNC BUCK-BOOST, 2.5MHZ; Topology:Buck-Boost; Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:14Pins; Output Current:2A; Output Voltage Min:2.3V; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6017
Product Name Dc/dc Conv, Sync Buck-Boost, 2.5Mhz; Topology Texas Instruments
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details