DC-DC CONV, BUCK-BOOST, 2.4MHZ, VSON-14; Topology:Buck, Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:14Pins; Output Current:4A; Output Voltage Min:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 54AH1637 |
| Product Name | Dc-Dc Conv, Buck-Boost, 2.4Mhz, Vson-14; Topology Texas Instruments |
| Input Voltage | 1.8 to 5.5 volts |