TPS63020 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
EVAL MOD FOR TPS63020 DC/DC Step Up or Down 1 Non-Isolated - 3.3V 1A 2 ~ 5.5 V Buck-Boost 2.4MHz Fully Populated Board TPS63020
Manufacturer: Texas Instruments
Win Source Part Number: 792544-TPS63020EVM-4
Regulator Topology: Buck-Boost
Voltage - Output: 3.3V
Voltage - Input: 2 V ~ 5.5 V
Main Purpose: DC/DC, Step Up or Down
Frequency - Switching: 2.4MHz
Supplied Contents: Board(s)
Output Current: 1A
Utilized IC / Part: TPS63020
Family Name: TPS63020
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 19, 2010
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
EVAL MOD FOR TPS63020
Power Management IC Development Tools TPS63020 Eval Mod
BUCK-BOOST CONV, EVALUATION MOD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS63020; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Buck/Boost Converter; Kit Contents:Evaluation RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-27260-ND | TPS63020EVM-487 | 792544-TPS63020EVM-487 | TPS63020EVM-487 | TPS63020EVM-487 | 29AH8177 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | EVAL MOD FOR TPS63020 DC/DC Step Up or Down 1 Non-Isolated - 3.3V 1A 2 ~ 5.5 V Buck-Boost 2.4MHz Fully Populated Board TPS63020 | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS63020EVM-487 | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Buck-Boost Conv, Evaluation Mod; Silicon Manufacturer Texas Instruments |
| Supported System | Power; DC/DC, Step Up or Down | Buck/Boost Converter |