Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS63020DSJT

Description
Switching Voltage Regulators 93% Eff Buck-Boost Converter
Datasheet
Description
Switching Voltage Regulators 93% Eff Buck-Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS63020DSJT
Switching Voltage Regulators TPS63020DSJT
Switching Voltage Regulators 93% Eff Buck-Boost Converter

Switching Voltage Regulators 93% Eff Buck-Boost Converter

Buy Now Datasheet
Ic, Buck-Boost Conv, 2.4Mhz, Vson-14; Topology Texas Instruments - 28AH6015 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck-Boost Conv, 2.4Mhz, Vson-14; Topology Texas Instruments
28AH6015
Ic, Buck-Boost Conv, 2.4Mhz, Vson-14; Topology Texas Instruments 28AH6015
IC, BUCK-BOOST CONV, 2.4MHZ, VSON-14; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:14Pins; Output Current:4A; Output Voltage Min:1.2V; RoHS Compliant: Yes

IC, BUCK-BOOST CONV, 2.4MHZ, VSON-14; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:14Pins; Output Current:4A; Output Voltage Min:1.2V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS63020DSJT 28AH6015
Product Name Switching Voltage Regulators Ic, Buck-Boost Conv, 2.4Mhz, Vson-14; Topology Texas Instruments
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details