Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS63020DSJR

Description
Switching Voltage Regulators 93% Eff Buck-Boost Converter
Datasheet
Description
Switching Voltage Regulators 93% Eff Buck-Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS63020DSJR
Switching Voltage Regulators TPS63020DSJR
Switching Voltage Regulators 93% Eff Buck-Boost Converter

Switching Voltage Regulators 93% Eff Buck-Boost Converter

Buy Now Datasheet
Dc/dc Conv, Buck-Boost, 2.4Mhz, Vson-14; Topology Texas Instruments - 28AH6014 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 2.4Mhz, Vson-14; Topology Texas Instruments
28AH6014
Dc/dc Conv, Buck-Boost, 2.4Mhz, Vson-14; Topology Texas Instruments 28AH6014
DC/DC CONV, BUCK-BOOST, 2.4MHZ, VSON-14; Topology:Buck-Boost; Input Voltage Min:1.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:14Pins; Output Current:4A; Output Voltage Min:1.2V; RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 2.4MHZ, VSON-14; Topology:Buck-Boost; Input Voltage Min:1.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:14Pins; Output Current:4A; Output Voltage Min:1.2V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS63020DSJR 28AH6014
Product Name Switching Voltage Regulators Dc/dc Conv, Buck-Boost, 2.4Mhz, Vson-14; Topology Texas Instruments
Input Voltage 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details