Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS63002DRCT

Description
Switching Voltage Regulators 96% Buck-Boost Converter
Datasheet
Description
Switching Voltage Regulators 96% Buck-Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS63002DRCT
Switching Voltage Regulators TPS63002DRCT
Switching Voltage Regulators 96% Buck-Boost Converter

Switching Voltage Regulators 96% Buck-Boost Converter

Buy Now Datasheet
Ic, Buck-Boost Conv 5V 10-Son; Topology Texas Instruments - 28AH6013 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck-Boost Conv 5V 10-Son; Topology Texas Instruments
28AH6013
Ic, Buck-Boost Conv 5V 10-Son; Topology Texas Instruments 28AH6013
IC, BUCK-BOOST CONV 5V 10-SON; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.2A; Output Voltage Nom.:5V; Switching Frequency:1.5MHz; OperatingRoHS Compliant: Yes

IC, BUCK-BOOST CONV 5V 10-SON; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.2A; Output Voltage Nom.:5V; Switching Frequency:1.5MHz; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS63002DRCT 28AH6013
Product Name Switching Voltage Regulators Ic, Buck-Boost Conv 5V 10-Son; Topology Texas Instruments
Frequency 1.5MHz
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details