Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS63002DRCR

Description
Switching Voltage Regulators 96% Buck-Boost Conv
Datasheet
Description
Switching Voltage Regulators 96% Buck-Boost Conv
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS63002DRCR
Switching Voltage Regulators TPS63002DRCR
Switching Voltage Regulators 96% Buck-Boost Conv

Switching Voltage Regulators 96% Buck-Boost Conv

Buy Now Datasheet
Dc/dc Conv, Buck-Boost, 1.5Mhz, Vson-10; Topology Texas Instruments - 33AH5324 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 1.5Mhz, Vson-10; Topology Texas Instruments
33AH5324
Dc/dc Conv, Buck-Boost, 1.5Mhz, Vson-10; Topology Texas Instruments 33AH5324
DC/DC CONV, BUCK-BOOST, 1.5MHZ, VSON-10; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:1.8A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 1.5MHZ, VSON-10; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:1.8A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS63002DRCR 33AH5324
Product Name Switching Voltage Regulators Dc/dc Conv, Buck-Boost, 1.5Mhz, Vson-10; Topology Texas Instruments
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details