Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS63001DRCT

Description
Switching Voltage Regulators 96% Buck-Boost Converter
Datasheet
Description
Switching Voltage Regulators 96% Buck-Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS63001DRCT
Switching Voltage Regulators TPS63001DRCT
Switching Voltage Regulators 96% Buck-Boost Converter

Switching Voltage Regulators 96% Buck-Boost Converter

Buy Now Datasheet
Ic, Dc/dc Converter; Topology Texas Instruments - 17AH9409 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc Converter; Topology Texas Instruments
17AH9409
Ic, Dc/dc Converter; Topology Texas Instruments 17AH9409
IC, DC/DC CONVERTER; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.2A; Output Voltage Nom.:3.3V; Switching Frequency:1.5MHz; Operating RoHS Compliant: Yes

IC, DC/DC CONVERTER; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.2A; Output Voltage Nom.:3.3V; Switching Frequency:1.5MHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS63001DRCT 17AH9409
Product Name Switching Voltage Regulators Ic, Dc/dc Converter; Topology Texas Instruments
Frequency 1.5MHz
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details