Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS63000DRCT

Description
Switching Voltage Regulators 96% Buck Boost Converter
Datasheet
Description
Switching Voltage Regulators 96% Buck Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS63000DRCT
Switching Voltage Regulators TPS63000DRCT
Switching Voltage Regulators 96% Buck Boost Converter

Switching Voltage Regulators 96% Buck Boost Converter

Buy Now Datasheet
Dc/dc Conv, Buck-Boost, 1.5Mhz, Vson-10; Topology Texas Instruments - 33AH5322 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 1.5Mhz, Vson-10; Topology Texas Instruments
33AH5322
Dc/dc Conv, Buck-Boost, 1.5Mhz, Vson-10; Topology Texas Instruments 33AH5322
DC/DC CONV, BUCK-BOOST, 1.5MHZ, VSON-10; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:2Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:800mA; Output Voltage Min:1.2V;RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 1.5MHZ, VSON-10; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:2Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:800mA; Output Voltage Min:1.2V;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS63000DRCT 33AH5322
Product Name Switching Voltage Regulators Dc/dc Conv, Buck-Boost, 1.5Mhz, Vson-10; Topology Texas Instruments
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details