Texas Instruments Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators TPS629210DRLR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - TPS629210DRLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
TPS629210DRLR
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators TPS629210DRLR
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Function: Step-Down
Output Configuration: Positive
Topology: Buck
Output Type: Adjustable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number TPS629210DRLR
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details