Texas Instruments Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators TPS629210DRLR-ET

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Step-Down Output Configuration: Positive Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: SOT-583 Supplier Device Package: SOT-583
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Step-Down Output Configuration: Positive Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: SOT-583 Supplier Device Package: SOT-583
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - TPS629210DRLR-ET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
TPS629210DRLR-ET
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators TPS629210DRLR-ET
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Step-Down Output Configuration: Positive Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: SOT-583 Supplier Device Package: SOT-583

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Function: Step-Down
Output Configuration: Positive
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: SOT-583
Supplier Device Package: SOT-583

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number TPS629210DRLR-ET
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details