6V INPUT, 30A PARALLELABLE SYNCH
6V INPUT, 30A PARALLELABLE SYNCH
6V INPUT, 30A PARALLELABLE SYNCH
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS6287B30LA0WRZVRTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 24-PowerWFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.4000 to 0.7750 volts |