AUTOMOTIVE, 2.7V TO 6V INPUT, 25
AUTOMOTIVE, 2.7V TO 6V INPUT, 25
AUTOMOTIVE, 2.7V TO 6V INPUT, 25
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS62876B3QWRZVRQ1DKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 24-PowerWFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.4000 to 1.68 volts |