IC REG BUCK ADJ 20A 24WQFN
IC REG BUCK ADJ 20A 24WQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS62875QWRZVRQ1CT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 24-PowerWFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.4000 to 1.68 volts |