2.4V-TO-5.5V INPUT, 10A HIGH-FRE
2.4V-TO-5.5V INPUT, 10A HIGH-FRE
2.4V-TO-5.5V INPUT, 10A HIGH-FRE
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS6286A10VBMRDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 13-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 5.5 volts |