1.75-V TO 5.5-V, 0.6-A ULTRA-LOW
1.75-V TO 5.5-V, 0.6-A ULTRA-LOW
1.75-V TO 5.5-V, 0.6-A ULTRA-LOW
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS628606YCHRCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 8-XFBGA, DSBGA |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.4000 to 1.99 volts |