AUTOMOTIVE 2.7V TO 6V, 3A STEP-D
AUTOMOTIVE 2.7V TO 6V, 3A STEP-D
AUTOMOTIVE 2.7V TO 6V, 3A STEP-D
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS628523SADLSRQ1DKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 8-WFDFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 5.5 volts |