Texas Instruments Standard Linear and Logic Buck 2A Step-Down DC-DC Converter IC TPS628502QDRLRQ1

Description
IC REG BUCK ADJ 2A SOT583 Product overview: TPS628502QDRLRQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS628502QDRLRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 2A SOT583 Product overview: TPS628502QDRLRQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS628502QDRLRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2A Step-Down DC-DC Converter IC
739-TPS628502QDRLRQ1
Buck 2A Step-Down DC-DC Converter IC 739-TPS628502QDRLRQ1
IC REG BUCK ADJ 2A SOT583 Product overview: TPS628502QDRLRQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS628502QDRLRQ1 can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 2A SOT583 Product overview: TPS628502QDRLRQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS628502QDRLRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS628502QDRLRQ1
Product Name Buck 2A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 to 5.5 volts
Input Voltage 6 volts
IOUT 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1224593P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 176 volts
View Details