IC REG BUCK ADJ 2A SOT583
IC REG BUCK ADJ 2A SOT583
IC REG BUCK ADJ 2A SOT583
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS6285020MDRLRCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOT-583 |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 5.5 volts |