AUTOMOTIVE 2.7V-TO-6V 1A STEP-DO
AUTOMOTIVE 2.7V-TO-6V 1A STEP-DO
AUTOMOTIVE 2.7V-TO-6V 1A STEP-DO
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS628501F0QDRLRQ1DKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOT-583 |
| Special Features | Synchronous Rectification |
| Output Voltage | 5.5 volts |