IC REG BUCK ADJ 1A SOT583
IC REG BUCK ADJ 1A SOT583
IC REG BUCK ADJ 1A SOT583
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS628301ADRLRTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOT-583 |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.5000 to 4.5 volts |