IC REG BUCK 1.2V 3A 9VQFN
IC REG BUCK 1.2V 3A 9VQFN
IC REG BUCK 1.2V 3A 9VQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS628130AQWRWYRQ1TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 9-VFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 1.2 volts |