DC/DC CONV, BOOST/BUCK, 1.05MHZ, DSBGA16; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:DSBGA; No. of Pins:16Pins; Output Current - Output 1:300mA; Output Current - Output 2:100mA;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 17AH9408 |
| Product Name | Dc/dc Conv, Boost/buck, 1.05Mhz, Dsbga16; Input Voltage Min Texas Instruments |
| Input Voltage | 2.5 to 5.5 volts |