Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 1.2Mhz, Dsbga-8; Topology Texas Instruments TPS62748YFPT

Description
DC/DC CONV, BUCK, 1.2MHZ, DSBGA-8; Topology:Buck (Step Down); Input Voltage Min:2.15V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:8Pins; Output Current:300mA; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, BUCK, 1.2MHZ, DSBGA-8; Topology:Buck (Step Down); Input Voltage Min:2.15V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:8Pins; Output Current:300mA; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1.2Mhz, Dsbga-8; Topology Texas Instruments - 33AH5321 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.2Mhz, Dsbga-8; Topology Texas Instruments
33AH5321
Dc/dc Conv, Buck, 1.2Mhz, Dsbga-8; Topology Texas Instruments 33AH5321
DC/DC CONV, BUCK, 1.2MHZ, DSBGA-8; Topology:Buck (Step Down); Input Voltage Min:2.15V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:8Pins; Output Current:300mA; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.2MHZ, DSBGA-8; Topology:Buck (Step Down); Input Voltage Min:2.15V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:8Pins; Output Current:300mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5321
Product Name Dc/dc Conv, Buck, 1.2Mhz, Dsbga-8; Topology Texas Instruments
Input Voltage 2.15 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details