Texas Instruments Standard Linear and Logic Buck 10V 300mA Step-Down DC-DC Converter IC TPS62745DSSR

Description
3.3-10V, 300mA Step-Down Converter, 12-WSON Product overview: TPS62745DSSR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 10V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 10V, 300mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62745DSSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3-10V, 300mA Step-Down Converter, 12-WSON Product overview: TPS62745DSSR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 10V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 10V, 300mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62745DSSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 10V 300mA Step-Down DC-DC Converter IC - 739-TPS62745DSSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 10V 300mA Step-Down DC-DC Converter IC
739-TPS62745DSSR
Buck 10V 300mA Step-Down DC-DC Converter IC 739-TPS62745DSSR
3.3-10V, 300mA Step-Down Converter, 12-WSON Product overview: TPS62745DSSR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 10V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 10V, 300mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62745DSSR can be used for catalog matching and distributor lookup.

3.3-10V, 300mA Step-Down Converter, 12-WSON Product overview: TPS62745DSSR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 10V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 10V, 300mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62745DSSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS62745DSSR
Product Name Buck 10V 300mA Step-Down DC-DC Converter IC
Input Voltage 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power Buck SOT-23 Step-Down DC-DC Converter IC - 739-LMR14006YDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-6
Output Voltage 38.4 volts
Input Voltage 40 volts
View Details
2 suppliers