Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 1.2Mhz, Dsbga-8; Topology Texas Instruments TPS62743YFPT

Description
DC/DC CONV, BUCK, 1.2MHZ, DSBGA-8; Topology:Buck (Step Down); Input Voltage Min:2.15V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:8Pins; Output Current:300mA; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, BUCK, 1.2MHZ, DSBGA-8; Topology:Buck (Step Down); Input Voltage Min:2.15V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:8Pins; Output Current:300mA; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1.2Mhz, Dsbga-8; Topology Texas Instruments - 28AH6009 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.2Mhz, Dsbga-8; Topology Texas Instruments
28AH6009
Dc/dc Conv, Buck, 1.2Mhz, Dsbga-8; Topology Texas Instruments 28AH6009
DC/DC CONV, BUCK, 1.2MHZ, DSBGA-8; Topology:Buck (Step Down); Input Voltage Min:2.15V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:8Pins; Output Current:300mA; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.2MHZ, DSBGA-8; Topology:Buck (Step Down); Input Voltage Min:2.15V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:8Pins; Output Current:300mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6009
Product Name Dc/dc Conv, Buck, 1.2Mhz, Dsbga-8; Topology Texas Instruments
Input Voltage 2.15 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details