Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS62740DSST

Description
IC REG CONV BLUETTH 1OUT 12WSON
Datasheet
Description
IC REG CONV BLUETTH 1OUT 12WSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - TPS62740DSST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
TPS62740DSST
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS62740DSST
IC REG CONV BLUETTH 1OUT 12WSON

IC REG CONV BLUETTH 1OUT 12WSON

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62740DSST
Switching Voltage Regulators TPS62740DSST
Switching Voltage Regulators 360-nA Iq SD Cnvtr w/ Intg Load Switch

Switching Voltage Regulators 360-nA Iq SD Cnvtr w/ Intg Load Switch

Buy Now Datasheet
Ic, Dc-Dc Convertor, Wson-12; Topology Texas Instruments - 32AH7041 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Convertor, Wson-12; Topology Texas Instruments
32AH7041
Ic, Dc-Dc Convertor, Wson-12; Topology Texas Instruments 32AH7041
IC, DC-DC CONVERTOR, WSON-12; Topology:Buck (Step Down); Input Voltage Min:2.2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:12Pins; Output Current:300mA; Output Voltage Min:1.8V; RoHS Compliant: Yes

IC, DC-DC CONVERTOR, WSON-12; Topology:Buck (Step Down); Input Voltage Min:2.2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:12Pins; Output Current:300mA; Output Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number TPS62740DSST TPS62740DSST 32AH7041
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Switching Voltage Regulators Ic, Dc-Dc Convertor, Wson-12; Topology Texas Instruments
Outlets 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details