Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62730DRYT

Description
Switching Voltage Regulators Step Down Converter
Datasheet
Description
Switching Voltage Regulators Step Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62730DRYT
Switching Voltage Regulators TPS62730DRYT
Switching Voltage Regulators Step Down Converter

Switching Voltage Regulators Step Down Converter

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - TPS62730DRYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
TPS62730DRYT
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS62730DRYT
IC REG CONV BLUETOOTH 1OUT 6SON

IC REG CONV BLUETOOTH 1OUT 6SON

Supplier's Site
Ic, Dcdc Conv, Stp-Dn, Sync Lp, 6Son; Topology Texas Instruments - 33AH5319 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dcdc Conv, Stp-Dn, Sync Lp, 6Son; Topology Texas Instruments
33AH5319
Ic, Dcdc Conv, Stp-Dn, Sync Lp, 6Son; Topology Texas Instruments 33AH5319
IC, DCDC CONV, STP-DN, SYNC LP, 6SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.9V; Input Voltage Max:3.9V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:100mA; Output Voltage Nom.:2.1V; Switching RoHS Compliant: Yes

IC, DCDC CONV, STP-DN, SYNC LP, 6SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.9V; Input Voltage Max:3.9V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:100mA; Output Voltage Nom.:2.1V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number TPS62730DRYT TPS62730DRYT 33AH5319
Product Name Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Ic, Dcdc Conv, Stp-Dn, Sync Lp, 6Son; Topology Texas Instruments
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details