Texas Instruments Standard Linear and Logic Buck 1.8V Step-Down DC-DC Converter IC TPS62671YFDR

Description
500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.8V 6-DSBGA -40 to 85 Product overview: TPS62671YFDR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.8V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62671YFDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.8V 6-DSBGA -40 to 85 Product overview: TPS62671YFDR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.8V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62671YFDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 1.8V Step-Down DC-DC Converter IC - 739-TPS62671YFDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 1.8V Step-Down DC-DC Converter IC
739-TPS62671YFDR
Buck 1.8V Step-Down DC-DC Converter IC 739-TPS62671YFDR
500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.8V 6-DSBGA -40 to 85 Product overview: TPS62671YFDR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.8V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62671YFDR can be used for catalog matching and distributor lookup.

500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.8V 6-DSBGA -40 to 85 Product overview: TPS62671YFDR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.8V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62671YFDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS62671YFDR
Product Name Buck 1.8V Step-Down DC-DC Converter IC
Output Voltage 1.8 volts
Input Voltage 4.8 volts
IOUT 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226912P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
Buck 3A 40V Step-Down DC-DC Converter IC - 739-LM2596SX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 37 volts
Input Voltage 40 volts
View Details
2 suppliers