Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62590DRVT

Description
Switching Voltage Regulators 2.25MHz 1A Step-Down Cnvrtr
Datasheet
Description
Switching Voltage Regulators 2.25MHz 1A Step-Down Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62590DRVT
Switching Voltage Regulators TPS62590DRVT
Switching Voltage Regulators 2.25MHz 1A Step-Down Cnvrtr

Switching Voltage Regulators 2.25MHz 1A Step-Down Cnvrtr

Buy Now Datasheet
Dc-Dc Converter, Buck, 2.25Mhz, Son-6; Topology Texas Instruments - 27AJ0668 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, 2.25Mhz, Son-6; Topology Texas Instruments
27AJ0668
Dc-Dc Converter, Buck, 2.25Mhz, Son-6; Topology Texas Instruments 27AJ0668
DC-DC CONVERTER, BUCK, 2.25MHZ, SON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:1A; Output RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, 2.25MHZ, SON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:1A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62590DRVT 27AJ0668
Product Name Switching Voltage Regulators Dc-Dc Converter, Buck, 2.25Mhz, Son-6; Topology Texas Instruments
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details