Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62420DRCT

Description
Switching Voltage Regulators Dual Adj 600mA & 1000mA 2.25MHz
Datasheet
Description
Switching Voltage Regulators Dual Adj 600mA & 1000mA 2.25MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62420DRCT
Switching Voltage Regulators TPS62420DRCT
Switching Voltage Regulators Dual Adj 600mA & 1000mA 2.25MHz

Switching Voltage Regulators Dual Adj 600mA & 1000mA 2.25MHz

Buy Now Datasheet
Ic, Dual Stp-Dwn Conv 10-Son; Input Voltage Min Texas Instruments - 29AH1576 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual Stp-Dwn Conv 10-Son; Input Voltage Min Texas Instruments
29AH1576
Ic, Dual Stp-Dwn Conv 10-Son; Input Voltage Min Texas Instruments 29AH1576
IC, DUAL STP-DWN CONV 10-SON; Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:2 Output; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current - Output 1:600mA; Output Current - Output 2:1A; Output Voltage - RoHS Compliant: Yes

IC, DUAL STP-DWN CONV 10-SON; Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:2 Output; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current - Output 1:600mA; Output Current - Output 2:1A; Output Voltage - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62420DRCT 29AH1576
Product Name Switching Voltage Regulators Ic, Dual Stp-Dwn Conv 10-Son; Input Voltage Min Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details