Texas Instruments Standard Linear and Logic Dc-Dc Conv, Sync Buck, 2.25Mhz, Vson-10; Input Voltage Min Texas Instruments TPS62420DRCR

Description
DC-DC CONV, SYNC BUCK, 2.25MHZ, VSON-10; Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:2 Output; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current - Output 1:600mA; Output Current - Output 2:1A; OutputRoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, SYNC BUCK, 2.25MHZ, VSON-10; Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:2 Output; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current - Output 1:600mA; Output Current - Output 2:1A; OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Sync Buck, 2.25Mhz, Vson-10; Input Voltage Min Texas Instruments - 29AH1575 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Sync Buck, 2.25Mhz, Vson-10; Input Voltage Min Texas Instruments
29AH1575
Dc-Dc Conv, Sync Buck, 2.25Mhz, Vson-10; Input Voltage Min Texas Instruments 29AH1575
DC-DC CONV, SYNC BUCK, 2.25MHZ, VSON-10; Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:2 Output; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current - Output 1:600mA; Output Current - Output 2:1A; OutputRoHS Compliant: Yes

DC-DC CONV, SYNC BUCK, 2.25MHZ, VSON-10; Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:2 Output; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current - Output 1:600mA; Output Current - Output 2:1A; OutputRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62420DRCR
Switching Voltage Regulators TPS62420DRCR
Switching Voltage Regulators Dual Adj 600mA & 1000mA 2.25MHz

Switching Voltage Regulators Dual Adj 600mA & 1000mA 2.25MHz

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 29AH1575 TPS62420DRCR
Product Name Dc-Dc Conv, Sync Buck, 2.25Mhz, Vson-10; Input Voltage Min Texas Instruments Switching Voltage Regulators
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details