Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62410DRCT

Description
Switching Voltage Regulators 2.25MHZ 2x800mA Dual Step-Down
Datasheet
Description
Switching Voltage Regulators 2.25MHZ 2x800mA Dual Step-Down
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62410DRCT
Switching Voltage Regulators TPS62410DRCT
Switching Voltage Regulators 2.25MHZ 2x800mA Dual Step-Down

Switching Voltage Regulators 2.25MHZ 2x800mA Dual Step-Down

Buy Now Datasheet
Ic, Dual Stpdn Conv 2X0.8A 10Son; No. Of Outputs Texas Instruments - 28AH6006 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual Stpdn Conv 2X0.8A 10Son; No. Of Outputs Texas Instruments
28AH6006
Ic, Dual Stpdn Conv 2X0.8A 10Son; No. Of Outputs Texas Instruments 28AH6006
IC, DUAL STPDN CONV 2X0.8A 10SON; No. of Outputs:2 Output; Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current - Output 1:800mA; Output Current - Output 2:800mA; Output RoHS Compliant: Yes

IC, DUAL STPDN CONV 2X0.8A 10SON; No. of Outputs:2 Output; Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current - Output 1:800mA; Output Current - Output 2:800mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62410DRCT 28AH6006
Product Name Switching Voltage Regulators Ic, Dual Stpdn Conv 2X0.8A 10Son; No. Of Outputs Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details