DC-DC CONV, SYNC BUCK, 2.25MHZ, VSON-10; Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:2 Output; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current - Output 1:800mA; Output Current - Output 2:800mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH8175 |
| Product Name | Dc-Dc Conv, Sync Buck, 2.25Mhz, Vson-10; Input Voltage Min Texas Instruments |
| Input Voltage | 2.5 to 6 volts |