Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62402DRCT

Description
Switching Voltage Regulators Dual Adj 400mA and 600mA
Datasheet
Description
Switching Voltage Regulators Dual Adj 400mA and 600mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62402DRCT
Switching Voltage Regulators TPS62402DRCT
Switching Voltage Regulators Dual Adj 400mA and 600mA

Switching Voltage Regulators Dual Adj 400mA and 600mA

Buy Now Datasheet
Ic, Dual Step-Down Conv 10-Son; Topology Texas Instruments - 32AH7039 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual Step-Down Conv 10-Son; Topology Texas Instruments
32AH7039
Ic, Dual Step-Down Conv 10-Son; Topology Texas Instruments 32AH7039
IC, DUAL STEP-DOWN CONV 10-SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:2Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:600mA; Output Voltage RoHS Compliant: Yes

IC, DUAL STEP-DOWN CONV 10-SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:2Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:600mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62402DRCT 32AH7039
Product Name Switching Voltage Regulators Ic, Dual Step-Down Conv 10-Son; Topology Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details