Texas Instruments Standard Linear and Logic Dual 400mA 600mA 6V DC-DC Converter IC TPS62402DRCRG4

Description
Dual 400mA/600mA DC-DC Converter, 2.5-6V In, 1.2-3.3V Out, VSON Product overview: TPS62402DRCRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400mA, 600mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 400mA, 600mA, 6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62402DRCRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 400mA/600mA DC-DC Converter, 2.5-6V In, 1.2-3.3V Out, VSON Product overview: TPS62402DRCRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400mA, 600mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 400mA, 600mA, 6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62402DRCRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 400mA 600mA 6V DC-DC Converter IC
739-TPS62402DRCRG4
Dual 400mA 600mA 6V DC-DC Converter IC 739-TPS62402DRCRG4
Dual 400mA/600mA DC-DC Converter, 2.5-6V In, 1.2-3.3V Out, VSON Product overview: TPS62402DRCRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400mA, 600mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 400mA, 600mA, 6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62402DRCRG4 can be used for catalog matching and distributor lookup.

Dual 400mA/600mA DC-DC Converter, 2.5-6V In, 1.2-3.3V Out, VSON Product overview: TPS62402DRCRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400mA, 600mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 400mA, 600mA, 6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62402DRCRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS62402DRCRG4
Product Name Dual 400mA 600mA 6V DC-DC Converter IC
Package Type Other; VSON
Output Voltage 3.3 volts
Input Voltage 6 volts
IOUT 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 18 volts
View Details
Buck 75V 1A HTSSOP Step-Down DC-DC Converter IC - 739-LM5010AMHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 70 volts
Input Voltage 75 volts
View Details
2 suppliers