Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62400DRCR

Description
Switching Voltage Regulators Dual Adj. 400mA 2.25MHz Step Down
Datasheet
Description
Switching Voltage Regulators Dual Adj. 400mA 2.25MHz Step Down
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62400DRCR
Switching Voltage Regulators TPS62400DRCR
Switching Voltage Regulators Dual Adj. 400mA 2.25MHz Step Down

Switching Voltage Regulators Dual Adj. 400mA 2.25MHz Step Down

Buy Now Datasheet
Dc-Dc Conv, Sync Buck, 2.25Mhz, Vson-10; No. Of Outputs Texas Instruments - 27AJ0663 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Sync Buck, 2.25Mhz, Vson-10; No. Of Outputs Texas Instruments
27AJ0663
Dc-Dc Conv, Sync Buck, 2.25Mhz, Vson-10; No. Of Outputs Texas Instruments 27AJ0663
DC-DC CONV, SYNC BUCK, 2.25MHZ, VSON-10; No. of Outputs:2 Output; Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current - Output 1:400mA; Output Current - Output 2:600mA; RoHS Compliant: Yes

DC-DC CONV, SYNC BUCK, 2.25MHZ, VSON-10; No. of Outputs:2 Output; Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current - Output 1:400mA; Output Current - Output 2:600mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62400DRCR 27AJ0663
Product Name Switching Voltage Regulators Dc-Dc Conv, Sync Buck, 2.25Mhz, Vson-10; No. Of Outputs Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details